ROHM Semiconductor USA, LLC LED Indication - Discrete SMLZN4BGTT86A

Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1205-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1205-6-ND
LED Indication - Discrete 846-1205-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1205-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1205-2-ND
LED Indication - Discrete 846-1205-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1205-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1205-1-ND
LED Indication - Discrete 846-1205-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLZN4BGTT86A
896231-SMLZN4BGTT86A
LED Indication - Discrete - SMLZN4BGTT86A 896231-SMLZN4BGTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 896231-SMLZN4BGTT86A Series: SML-Z1/ZN Features: Blue 470nm LED Indication - Discrete 3.3V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: SMLZN4 Categories: Optoelectronics Case / Package: 3528 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1205-6, SMLZN4BGTT86AT1, SMLZN4BGTT86AU2, SMLZN4BGTT86AU1, SMLZN4BGTT86AT3, SMLZN4BGTT86AT2, 846-1205-2, SMLZN4BGTT86AV1, 846-1205-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896231-SMLZN4BGTT86A
Series: SML-Z1/ZN
Features: Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: SMLZN4
Categories: Optoelectronics
Case / Package: 3528
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1205-6, SMLZN4BGTT86AT1, SMLZN4BGTT86AU2, SMLZN4BGTT86AU1, SMLZN4BGTT86AT3, SMLZN4BGTT86AT2, 846-1205-2, SMLZN4BGTT86AV1, 846-1205-1

Buy Now Datasheet
Led, Sml-Zn, Blue, 470 Nm, 3.3 V, 20 Ma, 300 Mcd Rohs Compliant Rohm - 72Y6430 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-Zn, Blue, 470 Nm, 3.3 V, 20 Ma, 300 Mcd Rohs Compliant Rohm
72Y6430
Led, Sml-Zn, Blue, 470 Nm, 3.3 V, 20 Ma, 300 Mcd Rohs Compliant Rohm 72Y6430
LED, SML-ZN, Blue, 470 nm, 3.3 V, 20 mA, 300 mcd RoHS Compliant: Yes

LED, SML-ZN, Blue, 470 nm, 3.3 V, 20 mA, 300 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLZN4BGTT86A
Standard LEDs - SMD SMLZN4BGTT86A
Standard LEDs - SMD Blue 470nm 300mcd InGaN 114mW 3.3V

Standard LEDs - SMD Blue 470nm 300mcd InGaN 114mW 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1205-6-ND 896231-SMLZN4BGTT86A 72Y6430 SMLZN4BGTT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SMLZN4BGTT86A Led, Sml-Zn, Blue, 470 Nm, 3.3 V, 20 Ma, 300 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LEDs - 2758934P - RS Components, Ltd.
Specs
Forward Voltage 2.8 volts
View Details
2 suppliers