CHIP LED, AEC-Q101, GREEN, 1.1CD, PLCC-2; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:528nm; Luminous Intensity:1.1cd; Viewing Angle:-; Lens Shape:Round withRoHS Compliant: Yes
Standard LEDs - SMD Blu/Gn 528nm 1100mcd 3.4V; 20mA; PLCC-2
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 47AC1637 | SMLZ14EGTT86C |
| Product Name | Chip Led, Aec-Q101, Green, 1.1Cd, Plcc-2; Led Colour Rohm | Standard LEDs - SMD |
| LED Type | Green | |
| Peak Wavelength | 528 nm (5280 Å) | |
| Luminous Intensity | 1100 milliCandela |