ROHM Semiconductor USA, LLC LED Indication - Discrete SMLZ14BGTT86

Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1164-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1164-1-ND
LED Indication - Discrete 846-1164-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1164-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1164-2-ND
LED Indication - Discrete 846-1164-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLZ14BGTT86
806800-SMLZ14BGTT86
LED Indication - Discrete - SMLZ14BGTT86 806800-SMLZ14BGTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 806800-SMLZ14BGTT86 Packaging: Reel Mounting Style: SMD Color: Blue Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Supplier Device Package: P-LCC-2 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 4 (72 Hours) Part Number Series: SMLZ14

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806800-SMLZ14BGTT86
Packaging: Reel
Mounting Style: SMD
Color: Blue
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Supplier Device Package: P-LCC-2
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 4 (72 Hours)
Part Number Series: SMLZ14

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLZ14BGTT86
Standard LEDs - SMD SMLZ14BGTT86
Standard LEDs - SMD High brightness chip LED with reflector

Standard LEDs - SMD High brightness chip LED with reflector

Buy Now Datasheet
Led, 1411, Blue, 280Mcd, 3.3V, 470Nm Rohs Compliant Rohm - 74AJ2314 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1411, Blue, 280Mcd, 3.3V, 470Nm Rohs Compliant Rohm
74AJ2314
Led, 1411, Blue, 280Mcd, 3.3V, 470Nm Rohs Compliant Rohm 74AJ2314
LED, 1411, BLUE, 280MCD, 3.3V, 470NM ROHS COMPLIANT: YES

LED, 1411, BLUE, 280MCD, 3.3V, 470NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1164-1-ND 806800-SMLZ14BGTT86 SMLZ14BGTT86 74AJ2314
Product Name LED Indication - Discrete LED Indication - Discrete - SMLZ14BGTT86 Standard LEDs - SMD Led, 1411, Blue, 280Mcd, 3.3V, 470Nm Rohs Compliant Rohm
LED Package: 2-PLCC
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers