ROHM Semiconductor USA, LLC LED Indication - Discrete SMLZ13WBDCW1

Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLZ13WBDCW1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLZ13WBDCW1-ND
LED Indication - Discrete SMLZ13WBDCW1-ND
White LED Indication - Discrete 3.2V 2-PLCC

White LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLZ13WBDCW1
106207-SMLZ13WBDCW1
LED Indication - Discrete - SMLZ13WBDCW1 106207-SMLZ13WBDCW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 106207-SMLZ13WBDCW1 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 1400mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 106207-SMLZ13WBDCW1
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 1400mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLZ13WBDCW1-ND 106207-SMLZ13WBDCW1
Product Name LED Indication - Discrete LED Indication - Discrete - SMLZ13WBDCW1
LED Package: 2-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details