ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLZ13BDTT86A SMLZ13BDTT86A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896229-SMLZ13BDTT86A Series: SML-Z1 Features: Blue 470nm LED Indication - Discrete 3.2V 2-PLCC Package: 2-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-Z13 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLZ13BDTT86AAZ, 846-1036-1, 846-1036-2, SMLZ13BDTT86ABA, 846-1036-6, SMLZ13BDTT86AAU, SMLZ13BDTT86AAV, SMLZ13BDTT86AAW, SMLZ13BDTT86AAX, SMLZ13BDTT86AAY
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896229-SMLZ13BDTT86A Series: SML-Z1 Features: Blue 470nm LED Indication - Discrete 3.2V 2-PLCC Package: 2-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-Z13 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLZ13BDTT86AAZ, 846-1036-1, 846-1036-2, SMLZ13BDTT86ABA, 846-1036-6, SMLZ13BDTT86AAU, SMLZ13BDTT86AAV, SMLZ13BDTT86AAW, SMLZ13BDTT86AAX, SMLZ13BDTT86AAY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMLZ13BDTT86A is a discrete LED indication component from Win Source Electronics, specifically designed for surface mount applications. It features a blue emission color with a peak wavelength of 470 nm and operates at a forward voltage of 3.2 V. The LED is housed in a 2-PLCC package, making it suitable for compact designs. It has a moisture sensitivity level (MSL) of 3, indicating a moderate sensitivity to moisture during handling. The product is supplied in reels, with a quantity of 2000 units per package. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.

Datasheet Summary
Powered by GS/AI

The SMLZ13BDTT86A is a discrete LED indication component from Win Source Electronics, specifically designed for surface mount applications. It features a blue emission color with a peak wavelength of 470 nm and operates at a forward voltage of 3.2 V. The LED is housed in a 2-PLCC package, making it suitable for compact designs. It has a moisture sensitivity level (MSL) of 3, indicating a moderate sensitivity to moisture during handling. The product is supplied in reels, with a quantity of 2000 units per package. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLZ13BDTT86A
896229-SMLZ13BDTT86A
LED Indication - Discrete - SMLZ13BDTT86A 896229-SMLZ13BDTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 896229-SMLZ13BDTT86A Series: SML-Z1 Features: Blue 470nm LED Indication - Discrete 3.2V 2-PLCC Package: 2-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SML-Z13 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLZ13BDTT86AAZ, 846-1036-1, 846-1036-2, SMLZ13BDTT86ABA, 846-1036-6, SMLZ13BDTT86AAU, SMLZ13BDTT86AAV, SMLZ13BDTT86AAW, SMLZ13BDTT86AAX, SMLZ13BDTT86AAY

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896229-SMLZ13BDTT86A
Series: SML-Z1
Features: Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Package: 2-PLCC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SML-Z13
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLZ13BDTT86AAZ, 846-1036-1, 846-1036-2, SMLZ13BDTT86ABA, 846-1036-6, SMLZ13BDTT86AAU, SMLZ13BDTT86AAV, SMLZ13BDTT86AAW, SMLZ13BDTT86AAX, SMLZ13BDTT86AAY

Buy Now Datasheet
LED Indication - Discrete - 846-1036-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1036-2-ND
LED Indication - Discrete 846-1036-2-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896229-SMLZ13BDTT86A 846-1036-2-ND
Product Name LED Indication - Discrete - SMLZ13BDTT86A LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT5375-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details