ROHM Semiconductor USA, LLC LED White Lighting SMLW36WBFCW1

Description
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 6-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 6-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 846-1078-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
846-1078-2-ND
LED White Lighting 846-1078-2-ND
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 6-SMD, Gull Wing

LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 6-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240260-SMLW36WBFCW1
Optoelectronics - LED Lighting - White 1240260-SMLW36WBFCW1
Win Source Part Number: 1240260-SMLW36WBFCW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 8000K Flux @ 25°C, Current - Test: 30lm (Typ) Lumens/Watt @ Current - Test: 98 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1078-2,846-1078- 6,SMLW36WBFCW10H,846 -1078-1 Base Product Number: SMLW36 Product Status: Obsolete

Win Source Part Number: 1240260-SMLW36WBFCW1
Category: Optoelectronics>LED Lighting - White
Series: SMLV36
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 105mA
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 90mA
CCT (K): 8000K
Flux @ 25°C, Current - Test: 30lm (Typ)
Lumens/Watt @ Current - Test: 98 lm/W
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 3120 (7950)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1078-2,846-1078-6,SMLW36WBFCW10H,846-1078-1
Base Product Number: SMLW36
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLW36WBFCW1
High Power LEDs - White SMLW36WBFCW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJCW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJCW1

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1078-2-ND 1240260-SMLW36WBFCW1 SMLW36WBFCW1
Product Name LED White Lighting Optoelectronics - LED Lighting - White High Power LEDs - White
LED Package: 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details