ROHM Semiconductor USA, LLC Optoelectronics - LED Lighting - White SMLW36WBFBW1

Description
Win Source Part Number: 1240257-SMLW36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 3000K Flux @ 25°C, Current - Test: 20lm (Typ) Lumens/Watt @ Current - Test: 65 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1077-6,846-SMLW3 6WBFBW1TR,846-1077-1 ,SMLW36WBFBW15G,846- 1077-2 Base Product Number: SMLW36 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240257-SMLW36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 3000K Flux @ 25°C, Current - Test: 20lm (Typ) Lumens/Watt @ Current - Test: 65 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1077-6,846-SMLW3 6WBFBW1TR,846-1077-1 ,SMLW36WBFBW15G,846- 1077-2 Base Product Number: SMLW36 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240257-SMLW36WBFBW1
Optoelectronics - LED Lighting - White 1240257-SMLW36WBFBW1
Win Source Part Number: 1240257-SMLW36WBFBW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 3000K Flux @ 25°C, Current - Test: 20lm (Typ) Lumens/Watt @ Current - Test: 65 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1077-6,846-SMLW3 6WBFBW1TR,846-1077-1 ,SMLW36WBFBW15G,846- 1077-2 Base Product Number: SMLW36 Product Status: Obsolete

Win Source Part Number: 1240257-SMLW36WBFBW1
Category: Optoelectronics>LED Lighting - White
Series: SMLV36
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 105mA
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 90mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 20lm (Typ)
Lumens/Watt @ Current - Test: 65 lm/W
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 3120 (7950)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1077-6,846-SMLW36WBFBW1TR,846-1077-1,SMLW36WBFBW15G,846-1077-2
Base Product Number: SMLW36
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLW36WBFBW1
High Power LEDs - White SMLW36WBFBW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJBW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJBW1

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240257-SMLW36WBFBW1 SMLW36WBFBW1
Product Name Optoelectronics - LED Lighting - White High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Chips - OPC7400-22-1 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 35 milliwatts
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details