ROHM Semiconductor USA, LLC Optoelectronics - LED Lighting - White SMLW36WBFAW1

Description
Win Source Part Number: 1240259-SMLW36WBFAW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 25lm (Typ) Lumens/Watt @ Current - Test: 82 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1076-6,846-SMLW3 6WBFAW1TR,SMLW36WBFA W10G,846-1076-2,846- 1076-1 Base Product Number: SMLW36 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240259-SMLW36WBFAW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 25lm (Typ) Lumens/Watt @ Current - Test: 82 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1076-6,846-SMLW3 6WBFAW1TR,SMLW36WBFA W10G,846-1076-2,846- 1076-1 Base Product Number: SMLW36 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240259-SMLW36WBFAW1
Optoelectronics - LED Lighting - White 1240259-SMLW36WBFAW1
Win Source Part Number: 1240259-SMLW36WBFAW1 Category: Optoelectronics>LED Lighting - White Series: SMLV36 Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 105mA Voltage - Forward (Vf) (Typ): 3.4V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 25lm (Typ) Lumens/Watt @ Current - Test: 82 lm/W Package / Case: 6-SMD, Gull Wing Supplier Device Package: 3120 (7950) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1076-6,846-SMLW3 6WBFAW1TR,SMLW36WBFA W10G,846-1076-2,846- 1076-1 Base Product Number: SMLW36 Product Status: Obsolete

Win Source Part Number: 1240259-SMLW36WBFAW1
Category: Optoelectronics>LED Lighting - White
Series: SMLV36
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 105mA
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 90mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 25lm (Typ)
Lumens/Watt @ Current - Test: 82 lm/W
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 3120 (7950)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1076-6,846-SMLW36WBFAW1TR,SMLW36WBFAW10G,846-1076-2,846-1076-1
Base Product Number: SMLW36
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLW36WBFAW1
High Power LEDs - White SMLW36WBFAW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJAW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJAW1

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240259-SMLW36WBFAW1 SMLW36WBFAW1
Product Name Optoelectronics - LED Lighting - White High Power LEDs - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness LED - CLM3C-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Small chip LED with reflector - SML-M13DT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers