ROHM Co., Ltd. LED Indication - Discrete SMLVN6RGB1U1

Description
LED RGB DIFFUSED 3528 SMD
Datasheet
Description
LED RGB DIFFUSED 3528 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLVN6RGB1U1 - ODG (Origin Data Global)
Shenzhen, China
LED Indication - Discrete
SMLVN6RGB1U1
LED Indication - Discrete SMLVN6RGB1U1
LED RGB DIFFUSED 3528 SMD

LED RGB DIFFUSED 3528 SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number SMLVN6RGB1U1
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details