ROHM Semiconductor USA, LLC LED White Lighting SMLV36WBFCW1

Description
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 1211 (3228 Metric)
Request a Quote Datasheet
Description
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 1211 (3228 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 846-1074-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
846-1074-2-ND
LED White Lighting 846-1074-2-ND
LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 1211 (3228 Metric)

LED Lighting SMLV36 White, Cool 8000K 3.4V 90mA 1211 (3228 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SMLV36WBFCW1
845184-SMLV36WBFCW1
Led Lighting - LED Lighting - White - SMLV36WBFCW1 845184-SMLV36WBFCW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 845184-SMLV36WBFCW1 Series: SMLV36 Features: LED Lighting series Package: Reel - TR Part Status: Not For New Designs Family Name: SMLV36 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLV36WBFCW10H, SMLV36WBFCW10I, 846-1074-6, SMLV36WBFCW10J, SMLV36WBFCW10K, SMLV36WBFCW10L, 846-1074-1, 846-1074-2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 845184-SMLV36WBFCW1
Series: SMLV36
Features: LED Lighting series
Package: Reel - TR
Part Status: Not For New Designs
Family Name: SMLV36
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLV36WBFCW10H, SMLV36WBFCW10I, 846-1074-6, SMLV36WBFCW10J, SMLV36WBFCW10K, SMLV36WBFCW10L, 846-1074-1, 846-1074-2

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLV36WBFCW1
High Power LEDs - White SMLV36WBFCW1
High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJCW1

High Power LEDs - White RECOMMENDED ALT 755-SMLK18WBJCW1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1074-2-ND 845184-SMLV36WBFCW1 SMLV36WBFCW1
Product Name LED White Lighting Led Lighting - LED Lighting - White - SMLV36WBFCW1 High Power LEDs - White
LED Package: 1211 (3228 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1022-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details