ROHM Semiconductor USA, LLC LED Indication - Discrete SMLR13WBDW3

Description
White LED Indication - Discrete 3V
Request a Quote Datasheet
Description
White LED Indication - Discrete 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1095-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1095-2-ND
LED Indication - Discrete 846-1095-2-ND
White LED Indication - Discrete 3V

White LED Indication - Discrete 3V

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLR13WBDW3
1098509-SMLR13WBDW3
LED Indication - Discrete - SMLR13WBDW3 1098509-SMLR13WBDW3
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098509-SMLR13WBDW3 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 3V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 110mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.20mm Current - Test: 5mA Height (Max): 0.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 16115(0604) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098509-SMLR13WBDW3
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 3V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 110mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.20mm
Current - Test: 5mA
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 16115(0604)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1095-2-ND 1098509-SMLR13WBDW3
Product Name LED Indication - Discrete LED Indication - Discrete - SMLR13WBDW3
LED Type White White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED White Lighting - 516-2004-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details