ROHM Semiconductor USA, LLC LED Indication - Discrete SMLP36RGB2W3

Description
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLP36RGB2W3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP36RGB2W3TR-ND
LED Indication - Discrete 846-SMLP36RGB2W3TR-ND
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)

Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1241663-SMLP36RGB2W3 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241663-SMLP36RGB2W3
Optoelectronics - LED Indication - Discrete 1241663-SMLP36RGB2W3
Win Source Part Number: 1241663-SMLP36RGB2W3 Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Independent Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3.1V Green, 3V Blue Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Package / Case: 0604 (1510 Metric) Supplier Device Package: 1510(0604) Dimension: 1.50mm L x 1.00mm W Lens Style: Rectangle with Flat Top Lens Size: 1.50mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SMLP36RGB2W3F,SMLP36 RGB2W3G,SMLP36RGB2W3 H,846-1097-6,SMLP36R GB2W3B,SMLP36RGB2W3C ,SMLP36RGB2W3D,SMLP3 6RGB2W3E,846-1097-2, 846-SMLP36RGB2W3TR,8 46-SMLP36RGB2W3DKR,8 46-1097-1,SMLP36RGB2 W3J,SMLP36RGB2W3K,SM LP36RGB2W3L,SMLP36RG B2W3M,846-1097-6,SML P36RGB2W3A,846-SMLP3 6RGB2W3CT,846-1097-2 ,846-1097-1 Base Product Number: SMLP36

Win Source Part Number: 1241663-SMLP36RGB2W3
Category: Optoelectronics>LED Indication - Discrete
Series: PicoLED™
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Independent
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.1V Green, 3V Blue
Current - Test: 5mA Red, 5mA Green, 5mA Blue
Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue
Height (Max): 0.25mm
Package / Case: 0604 (1510 Metric)
Supplier Device Package: 1510(0604)
Dimension: 1.50mm L x 1.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.50mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SMLP36RGB2W3F,SMLP36RGB2W3G,SMLP36RGB2W3H,846-1097-6,SMLP36RGB2W3B,SMLP36RGB2W3C,SMLP36RGB2W3D,SMLP36RGB2W3E,846-1097-2,846-SMLP36RGB2W3TR,846-SMLP36RGB2W3DKR,846-1097-1,SMLP36RGB2W3J,SMLP36RGB2W3K,SMLP36RGB2W3L,SMLP36RGB2W3M,846-1097-6,SMLP36RGB2W3A,846-SMLP36RGB2W3CT,846-1097-2,846-1097-1
Base Product Number: SMLP36

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLP36RGB2W3
Standard LEDs - SMD SMLP36RGB2W3
Standard LEDs - SMD PicoLED;Hi Bright 5mA;1.5x1.0x0.2mm

Standard LEDs - SMD PicoLED;Hi Bright 5mA;1.5x1.0x0.2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLP36RGB2W3TR-ND 1241663-SMLP36RGB2W3 SMLP36RGB2W3
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 0604 (1510 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 470 to 624 nm (4700 to 6240 Å) 624 nm (6240 Å)
Luminous Intensity 35 to 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1342-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details