ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLP36RGB1W3 SMLP36RGB1W3

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029417-SMLP36RGB1W3 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Family Name: SMLP36RGB1W Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Alternative Parts (Cross-Reference): APF3236SURKZGQBDC; 64-03/R6SGHBHC-B01/2 T; APF3236SURKVGAPBA; Introduction Date: October 02, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029417-SMLP36RGB1W3 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Family Name: SMLP36RGB1W Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Alternative Parts (Cross-Reference): APF3236SURKZGQBDC; 64-03/R6SGHBHC-B01/2 T; APF3236SURKVGAPBA; Introduction Date: October 02, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP36RGB1W3
029417-SMLP36RGB1W3
LED Indication - Discrete - SMLP36RGB1W3 029417-SMLP36RGB1W3
Manufacturer: Rohm Semiconductor Win Source Part Number: 029417-SMLP36RGB1W3 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.60mm Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.25mm Family Name: SMLP36RGB1W Categories: Optoelectronics Status: Not For New Designs Case / Package: PICOLED Alternative Parts (Cross-Reference): APF3236SURKZGQBDC; 64-03/R6SGHBHC-B01/2 T; APF3236SURKVGAPBA; Introduction Date: October 02, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029417-SMLP36RGB1W3
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Red, 3.1V Green, 3V Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 35mcd Red, 110mcd Green, 35mcd Blue
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.60mm
Current - Test: 5mA Red, 5mA Green, 5mA Blue
Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue
Height (Max): 0.25mm
Family Name: SMLP36RGB1W
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: PICOLED
Alternative Parts (Cross-Reference): APF3236SURKZGQBDC; 64-03/R6SGHBHC-B01/2T; APF3236SURKVGAPBA;
Introduction Date: October 02, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SMLP36RGB1W3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP36RGB1W3TR-ND
LED Indication - Discrete 846-SMLP36RGB1W3TR-ND
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)

Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3V Blue 0604 (1510 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLP36RGB1W3
Standard LEDs - SMD SMLP36RGB1W3
Standard LEDs - SMD 3 Color (RGB) 6-Terminal

Standard LEDs - SMD 3 Color (RGB) 6-Terminal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029417-SMLP36RGB1W3 846-SMLP36RGB1W3TR-ND SMLP36RGB1W3
Product Name LED Indication - Discrete - SMLP36RGB1W3 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 624 nm (6240 Å) 470 to 624 nm (4700 to 6240 Å)
Forward Voltage 2.1 volts 2.1 to 3.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High Brightness LED - C5SMF-AJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details