ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLP36RGB1 SMLP36RGB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727045-SMLP36RGB1 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727045-SMLP36RGB1 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP36RGB1
727045-SMLP36RGB1
LED Indication - Discrete - SMLP36RGB1 727045-SMLP36RGB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 727045-SMLP36RGB1 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 727045-SMLP36RGB1
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 727045-SMLP36RGB1
Product Name LED Indication - Discrete - SMLP36RGB1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
Specs
LED Package: Mini PLCC-2
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3080SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details