Win Source Part Number: 984699-SMLP14WBCN1W1
Category: Optoelectronics>LED Indication - Discrete
Series: PicoLED™
Color: White
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Height (Max): 0.30mm
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Dimension: 1.00mm L x 0.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-SMLP14WBCN1W1DKR
Base Product Number: SMLP14
White LED Indication - Discrete 2.9V 0402 (1006 Metric)
White LED Indication - Discrete 2.9V 0402 (1006 Metric)
White LED Indication - Discrete 2.9V 0402 (1006 Metric)
5mA 180mcd White 2.9V 0402 Light Emitting Diodes (LED) ROHS
LED, WHITE, SMD, 2.9V, 180MCD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 984699-SMLP14WBCN1W1 | 846-SMLP14WBCN1W1TR-ND | SMLP14WBCN1W1 | 74AJ2311 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, White, Smd, 2.9V, 180Mcd Rohs Compliant Rohm |
| LED Type | White; White | White | White; White | |
| Forward Voltage | 2.9 volts | 2.9 volts | 2.9 volts | |
| Lens Type | Flat Lens | Flat Lens |