ROHM Semiconductor USA, LLC LED Indication - Discrete SMLP14ECNWT86

Description
LED GREEN DIFFUSED 0402 SMD
Request a Quote Datasheet
Description
LED GREEN DIFFUSED 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLP14ECNWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP14ECNWT86CT-ND
LED Indication - Discrete 846-SMLP14ECNWT86CT-ND
LED GREEN DIFFUSED 0402 SMD

LED GREEN DIFFUSED 0402 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SMLP14ECNWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP14ECNWT86TR-ND
LED Indication - Discrete 846-SMLP14ECNWT86TR-ND
LED GREEN DIFFUSED 0402 SMD

LED GREEN DIFFUSED 0402 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SMLP14ECNWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP14ECNWT86DKR-ND
LED Indication - Discrete 846-SMLP14ECNWT86DKR-ND
LED GREEN DIFFUSED 0402 SMD

LED GREEN DIFFUSED 0402 SMD

Buy Now Datasheet
LEDs - 2672450 - RS Components, Ltd.
Corby, Northants, United Kingdom
PICOLED High Brightness Green Chip LED

PICOLED High Brightness Green Chip LED

Supplier's Site
LEDs - 2672451P - RS Components, Ltd.
Corby, Northants, United Kingdom
PICOLED High Brightness Green Chip LED

PICOLED High Brightness Green Chip LED

Supplier's Site
LEDs - 2672451 - RS Components, Ltd.
Corby, Northants, United Kingdom
PICOLED High Brightness Green Chip LED

PICOLED High Brightness Green Chip LED

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLP14ECNWT86CT-ND 2672450
Product Name LED Indication - Discrete LEDs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED White Lighting - 846-1090-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241901-SML-LX0805USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers