ROHM Semiconductor USA, LLC LED Indication - Discrete SMLP13EC8TT86

Description
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1113-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1113-2-ND
LED Indication - Discrete 846-1113-2-ND
Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead

Green 527nm LED Indication - Discrete 3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLP13EC8TT86
Standard LEDs - SMD SMLP13EC8TT86
Standard LEDs - SMD CHIP LED, TYPE=PICOLED/MINI-M

Standard LEDs - SMD CHIP LED, TYPE=PICOLED/MINI-M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1113-2-ND SMLP13EC8TT86
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
UV Emitters - MTSM375UV-F5110S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers