ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLP13BC8TT86P SMLP13BC8TT86P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 734516-SMLP13BC8TT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD0402 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 734516-SMLP13BC8TT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD0402 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP13BC8TT86P
734516-SMLP13BC8TT86P
LED Indication - Discrete - SMLP13BC8TT86P 734516-SMLP13BC8TT86P
Manufacturer: Rohm Semiconductor Win Source Part Number: 734516-SMLP13BC8TT86 P Manufacturer Homepage: www.rohm.com Reference case: SMD0402 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 734516-SMLP13BC8TT86P
Manufacturer Homepage: www.rohm.com
Reference case: SMD0402
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 734516-SMLP13BC8TT86P
Product Name LED Indication - Discrete - SMLP13BC8TT86P
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA4040QBS/D-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 1497-1158-6-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details