ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLP13BC8TT86 SMLP13BC8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794771-SMLP13BC8TT86 Series: PicoLED Packaging: Reel package Color: Blue Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Wavelength - Dominant: 470nm Family Name: SMLP13BC8T Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: Chip LED Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): SMLP13BC8TT87; SMLP13BC8T; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794771-SMLP13BC8TT86 Series: PicoLED Packaging: Reel package Color: Blue Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Wavelength - Dominant: 470nm Family Name: SMLP13BC8T Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: Chip LED Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): SMLP13BC8TT87; SMLP13BC8T; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLP13BC8TT86 - 794771-SMLP13BC8TT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP13BC8TT86
794771-SMLP13BC8TT86
LED Indication - Discrete - SMLP13BC8TT86 794771-SMLP13BC8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 794771-SMLP13BC8TT86 Series: PicoLED Packaging: Reel package Color: Blue Package: 2-SMD, No Lead Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Square with Flat Top, 0.60mm Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Wavelength - Dominant: 470nm Family Name: SMLP13BC8T Categories: Optoelectronics Dimension: 1.00mm L x 0.60mm W Manufacturer Package: Chip LED Height (Maximum): 0.25mm Alternative Parts (Cross-Reference): SMLP13BC8TT87; SMLP13BC8T; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794771-SMLP13BC8TT86
Series: PicoLED
Packaging: Reel package
Color: Blue
Package: 2-SMD, No Lead
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Wavelength - Dominant: 470nm
Family Name: SMLP13BC8T
Categories: Optoelectronics
Dimension: 1.00mm L x 0.60mm W
Manufacturer Package: Chip LED
Height (Maximum): 0.25mm
Alternative Parts (Cross-Reference): SMLP13BC8TT87; SMLP13BC8T;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-1112-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1112-2-ND
LED Indication - Discrete 846-1112-2-ND
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLP13BC8TT86
Standard LEDs - SMD SMLP13BC8TT86
Standard LEDs - SMD PICOLEDTM;BLUE LED; 25M @ 5MA

Standard LEDs - SMD PICOLEDTM;BLUE LED; 25M @ 5MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794771-SMLP13BC8TT86 846-1112-2-ND SMLP13BC8TT86
Product Name LED Indication - Discrete - SMLP13BC8TT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Forward Voltage 2.9 volts 2.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details