ROHM Semiconductor USA, LLC LED Indication - Discrete SMLP12WBC7W1

Description
White LED Indication - Discrete 2.9V 0402 (1006 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLP12WBC7W1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLP12WBC7W1TR-ND
LED Indication - Discrete 846-SMLP12WBC7W1TR-ND
White LED Indication - Discrete 2.9V 0402 (1006 Metric)

White LED Indication - Discrete 2.9V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLP12WBC7W1
029416-SMLP12WBC7W1
LED Indication - Discrete - SMLP12WBC7W1 029416-SMLP12WBC7W1
Manufacturer: Rohm Semiconductor Win Source Part Number: 029416-SMLP12WBC7W1 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 71mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 5mA Height (Max): 0.25mm Family Name: SMLP12WBC7W Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1006 (0402) Introduction Date: June 02, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029416-SMLP12WBC7W1
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 71mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 5mA
Height (Max): 0.25mm
Family Name: SMLP12WBC7W
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1006 (0402)
Introduction Date: June 02, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLP12WBC7W1TR-ND 029416-SMLP12WBC7W1
Product Name LED Indication - Discrete LED Indication - Discrete - SMLP12WBC7W1
LED Package: 0402 (1006 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details