ROHM Semiconductor USA, LLC Optoelectronics - LED Lighting - White SMLK18WBJDW1

Description
Win Source Part Number: 1094497-SMLK18WBJDW1 Category: Optoelectronics>LED Lighting - White Series: SML Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 22lm (Typ) Lumens/Watt @ Current - Test: 63 lm/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 1808 (4520) Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm) Alternative Parts (Cross-Reference): GW JDSMS1.EC-FSFU-5R8T- L1N2; GW JDSMS1.EC-FRFT-5U8X- L1N2; LM1-EWN1-11-N2-00001 ; GW JDSMS1.EC-FSFU-5O8Q- L1N2; VAOL-S1513RGB; VAOL-S2223RGB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1070-1,SMLK18WBJ DW14G,SMLK18WBJDW16J ,846-1070-2,846-1070 -6 Base Product Number: SMLK18 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1094497-SMLK18WBJDW1 Category: Optoelectronics>LED Lighting - White Series: SML Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 22lm (Typ) Lumens/Watt @ Current - Test: 63 lm/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 1808 (4520) Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm) Alternative Parts (Cross-Reference): GW JDSMS1.EC-FSFU-5R8T- L1N2; GW JDSMS1.EC-FRFT-5U8X- L1N2; LM1-EWN1-11-N2-00001 ; GW JDSMS1.EC-FSFU-5O8Q- L1N2; VAOL-S1513RGB; VAOL-S2223RGB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1070-1,SMLK18WBJ DW14G,SMLK18WBJDW16J ,846-1070-2,846-1070 -6 Base Product Number: SMLK18 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1094497-SMLK18WBJDW1
Optoelectronics - LED Lighting - White 1094497-SMLK18WBJDW1
Win Source Part Number: 1094497-SMLK18WBJDW1 Category: Optoelectronics>LED Lighting - White Series: SML Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 90mA CCT (K): 5000K Flux @ 25°C, Current - Test: 22lm (Typ) Lumens/Watt @ Current - Test: 63 lm/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 1808 (4520) Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm) Alternative Parts (Cross-Reference): GW JDSMS1.EC-FSFU-5R8T- L1N2; GW JDSMS1.EC-FRFT-5U8X- L1N2; LM1-EWN1-11-N2-00001 ; GW JDSMS1.EC-FSFU-5O8Q- L1N2; VAOL-S1513RGB; VAOL-S2223RGB; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1070-1,SMLK18WBJ DW14G,SMLK18WBJDW16J ,846-1070-2,846-1070 -6 Base Product Number: SMLK18 Product Status: Obsolete

Win Source Part Number: 1094497-SMLK18WBJDW1
Category: Optoelectronics>LED Lighting - White
Series: SML
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 150mA
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 90mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 22lm (Typ)
Lumens/Watt @ Current - Test: 63 lm/W
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: 1808 (4520)
Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm)
Alternative Parts (Cross-Reference): GW JDSMS1.EC-FSFU-5R8T-L1N2; GW JDSMS1.EC-FRFT-5U8X-L1N2; LM1-EWN1-11-N2-00001; GW JDSMS1.EC-FSFU-5O8Q-L1N2; VAOL-S1513RGB; VAOL-S2223RGB;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1070-1,SMLK18WBJDW14G,SMLK18WBJDW16J,846-1070-2,846-1070-6
Base Product Number: SMLK18
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 846-1184-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1184-2-ND
LED Indication - Discrete 846-1184-2-ND
White LED Indication - Discrete 3.9V 2-SMD, Flat Lead

White LED Indication - Discrete 3.9V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1184-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1184-1-ND
LED Indication - Discrete 846-1184-1-ND
White LED Indication - Discrete 3.9V 2-SMD, Flat Lead

White LED Indication - Discrete 3.9V 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
SMLK18WBJDW1
High Power LEDs - White SMLK18WBJDW1
High Power LEDs - White Mid Pwr White LED 22lm 90mA

High Power LEDs - White Mid Pwr White LED 22lm 90mA

Buy Now Datasheet
Led, Hb, White, 22Lm, 0.675W Rohs Compliant Rohm - 70AH6574 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 22Lm, 0.675W Rohs Compliant Rohm
70AH6574
Led, Hb, White, 22Lm, 0.675W Rohs Compliant Rohm 70AH6574
LED, HB, WHITE, 22LM, 0.675W ROHS COMPLIANT: YES

LED, HB, WHITE, 22LM, 0.675W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094497-SMLK18WBJDW1 846-1184-2-ND SMLK18WBJDW1 70AH6574
Product Name Optoelectronics - LED Lighting - White LED Indication - Discrete High Power LEDs - White Led, Hb, White, 22Lm, 0.675W Rohs Compliant Rohm
LED Type White; Multi-Colored; White, Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details