The Win Source Electronics part number 1240262-SMLK18WBJBW1
Win Source Part Number: 1240262-SMLK18WBJBW1
Category: Optoelectronics>LED Lighting - White
Series: SML
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 150mA
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 90mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 16lm (Typ)
Lumens/Watt @ Current - Test: 46 lm/W
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: 1808 (4520)
Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1068-1,846-1068-
Base Product Number: SMLK18
Product Status: Obsolete
LED Lighting SML White, Warm 3000K 3.9V 90mA 2-SMD, Flat Lead
LED Lighting SML White, Warm 3000K 3.9V 90mA 2-SMD, Flat Lead
High Power LEDs - White Mid Pwr White LED 16lm 90mA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1240262-SMLK18WBJBW1 | 846-1068-1-ND | SMLK18WBJBW1 |
| Product Name | Optoelectronics - LED Lighting - White | LED White Lighting | High Power LEDs - White |
| LED Type | White; Multi-Colored; White, Warm | White |