White LED Indication - Discrete 2.9V 0603 (1608 Metric)
White LED Indication - Discrete 2.9V 0603 (1608 Metric)
White LED Indication - Discrete 2.9V 0603 (1608 Metric)
Win Source Part Number: 966474-SMLEN3WBC8W1
Category: Optoelectronics>LED Indication - Discrete
Series: EXCELED™
Color: White
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Lens Color: White
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SMLEN3WBC8W1KT,SMLEN
Base Product Number: SMLEN3
LED, WHITE, 120MCD, SMD ROHS COMPLIANT: YES
Standard LEDs - SMD White 10mA; 120mcd 0603; 10mA; 33mW Pd
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1828090 | 1828061 | SMLEN3WBC8W1TR-ND | 966474-SMLEN3WBC8W1 | 70AH6573 | SMLEN3WBC8W1 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Led, White, 120Mcd, Smd Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Package: | 1.6 x 0.8 x 0.36mm | 0603 (1608 Metric) | ||||
| LED Type | White; White | White | White; White | |||
| Peak Wavelength | 0.3000 nm (3 Å) | |||||
| Luminous Intensity | 120 milliCandela | 120 milliCandela |