ROHM Semiconductor USA, LLC LED Indication - Discrete SMLEN3EC8TT86

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLEN3EC8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLEN3EC8TT86TR-ND
LED Indication - Discrete 846-SMLEN3EC8TT86TR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 846-SMLEN3EC8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLEN3EC8TT86DKR-ND
LED Indication - Discrete 846-SMLEN3EC8TT86DKR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 846-SMLEN3EC8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLEN3EC8TT86CT-ND
LED Indication - Discrete 846-SMLEN3EC8TT86CT-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LEDs - 2491158 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLEN3EC8TT86 LED

ROHM SMLEN3EC8TT86 LED

Supplier's Site
LEDs - 2491158P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLEN3EC8TT86 LED

ROHM SMLEN3EC8TT86 LED

Supplier's Site
LEDs - 2491157 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLEN3EC8TT86 LED

ROHM SMLEN3EC8TT86 LED

Supplier's Site
Led, Green, 527Nm, 140Mcd, 0603 Rohs Compliant Rohm - 31AK5953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 527Nm, 140Mcd, 0603 Rohs Compliant Rohm
31AK5953
Led, Green, 527Nm, 140Mcd, 0603 Rohs Compliant Rohm 31AK5953
LED, GREEN, 527NM, 140MCD, 0603 ROHS COMPLIANT: YES

LED, GREEN, 527NM, 140MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLEN3EC8TT86TR-ND 2491158 31AK5953
Product Name LED Indication - Discrete LEDs Led, Green, 527Nm, 140Mcd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-CE2L-Y1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details