Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Win Source Part Number: 978398-SMLEN3BC8TT86
Category: Optoelectronics>LED Indication - Discrete
Series: SMLEN3BC8T
Color: Blue
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.40mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-SMLEN3BC8TT86DKR
5mA 40mcd 470nm Blue 2.9V 0603 Light Emitting Diodes (LED) ROHS
LED, 0603, BLUE, 40MCD, 2.9V, 470NM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SMLEN3BC8TT86CT-ND | 978398-SMLEN3BC8TT86 | 1828083 | 1828060 | SMLEN3BC8TT86 | 74AJ2309 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, 0603, Blue, 40Mcd, 2.9V, 470Nm Rohs Compliant Rohm |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8 x 0.36mm | ||||
| LED Type | Blue | Blue; Blue | Blue; Blue | Blue; Blue | ||
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | 476 nm (4760 Å) | 470 nm (4700 Å) | ||
| Luminous Intensity | 40 milliCandela | 40 milliCandela | 40 milliCandela | |||
| Forward Voltage | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts |