ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLE13WBC8W1 SMLE13WBC8W1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896187-SMLE13WBC8W1 Features: White - LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLE13WBC8W1KS, SMLE13WBC8W1H, SMLE13WBC8W1KR, SMLE13WBC8W, SMLE13WBC8W1K, SMLE13WBC8W1A, SMLE13WBC8W1FT, SMLE13WBC8W1FS, SMLE13WBC8W1FR, SMLE13WBC8W1HT, SMLE13WBC8W1HS, SMLE13WBC8W1HR, SMLE13WBC8W1F, SMLE13WBC8W1KT, SMLE13WBC8W1AT, SMLE13WBC8W1AS, SMLE13WBC8W1AR, 846-1094-2, 846-1094-1, 846-1094-6, SMLE13WBC8W11K, SMLE13WBC8W12K
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896187-SMLE13WBC8W1 Features: White - LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLE13WBC8W1KS, SMLE13WBC8W1H, SMLE13WBC8W1KR, SMLE13WBC8W, SMLE13WBC8W1K, SMLE13WBC8W1A, SMLE13WBC8W1FT, SMLE13WBC8W1FS, SMLE13WBC8W1FR, SMLE13WBC8W1HT, SMLE13WBC8W1HS, SMLE13WBC8W1HR, SMLE13WBC8W1F, SMLE13WBC8W1KT, SMLE13WBC8W1AT, SMLE13WBC8W1AS, SMLE13WBC8W1AR, 846-1094-2, 846-1094-1, 846-1094-6, SMLE13WBC8W11K, SMLE13WBC8W12K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLE13WBC8W1 - 896187-SMLE13WBC8W1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SMLE13WBC8W1
896187-SMLE13WBC8W1
LED Indication - Discrete - SMLE13WBC8W1 896187-SMLE13WBC8W1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896187-SMLE13WBC8W1 Features: White - LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLE13WBC8W1KS, SMLE13WBC8W1H, SMLE13WBC8W1KR, SMLE13WBC8W, SMLE13WBC8W1K, SMLE13WBC8W1A, SMLE13WBC8W1FT, SMLE13WBC8W1FS, SMLE13WBC8W1FR, SMLE13WBC8W1HT, SMLE13WBC8W1HS, SMLE13WBC8W1HR, SMLE13WBC8W1F, SMLE13WBC8W1KT, SMLE13WBC8W1AT, SMLE13WBC8W1AS, SMLE13WBC8W1AR, 846-1094-2, 846-1094-1, 846-1094-6, SMLE13WBC8W11K, SMLE13WBC8W12K

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896187-SMLE13WBC8W1
Features: White - LED Indication - Discrete 2.9V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SMLE13
Categories: Optoelectronics
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLE13WBC8W1KS, SMLE13WBC8W1H, SMLE13WBC8W1KR, SMLE13WBC8W, SMLE13WBC8W1K, SMLE13WBC8W1A, SMLE13WBC8W1FT, SMLE13WBC8W1FS, SMLE13WBC8W1FR, SMLE13WBC8W1HT, SMLE13WBC8W1HS, SMLE13WBC8W1HR, SMLE13WBC8W1F, SMLE13WBC8W1KT, SMLE13WBC8W1AT, SMLE13WBC8W1AS, SMLE13WBC8W1AR, 846-1094-2, 846-1094-1, 846-1094-6, SMLE13WBC8W11K, SMLE13WBC8W12K

Buy Now Datasheet
LED Indication - Discrete - 846-1094-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1094-2-ND
LED Indication - Discrete 846-1094-2-ND
White LED Indication - Discrete 2.9V 0603 (1608 Metric)

White LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLE13WBC8W1
Standard LEDs - SMD SMLE13WBC8W1
Standard LEDs - SMD ExceLED White LED 120mcd 5mA

Standard LEDs - SMD ExceLED White LED 120mcd 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896187-SMLE13WBC8W1 846-1094-2-ND SMLE13WBC8W1
Product Name LED Indication - Discrete - SMLE13WBC8W1 LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details