The SMLE13WBC8W is a Mini-mold Chip LED from ROHM Semiconductor, featuring a compact size of 1.6vó0.8mm and a thickness of 0.36mm. This LED utilizes advanced technology to achieve high brightness and reliability, making it suitable for various applications. It operates within a wide temperature range of -40°C to +100°C and has a moisture sensitivity level of 3. The device supports a forward current of up to 100mA and offers multiple color options, including orange, yellow, yellowish green, green, blue, and white. The LED's forward voltage typically ranges from 2.0V to 2.9V, depending on the color, with luminous intensity values varying by color as well. This product is designed for general electronic equipment and is not intended for high-reliability applications such as aerospace or medical systems.
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SMLE13WBC8W |
| Product Name | Mini-mold Chip LED |
| LED Package: | 1.6 mm x0.8 mm |
| LED Type | White |
| Optical Power Output | 33 milliwatts |