ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLE13BC8TT86 SMLE13BC8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934310-SMLE13BC8TT86 Series: EXCELED™ Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1177-2, 846-1177-6, SMLE13BC8TT86N, SMLE13BC8TT86P, SMLE13BC8TT86Q, SMLE13BC8TT86R, 846-1177-1
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934310-SMLE13BC8TT86 Series: EXCELED™ Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1177-2, 846-1177-6, SMLE13BC8TT86N, SMLE13BC8TT86P, SMLE13BC8TT86Q, SMLE13BC8TT86R, 846-1177-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLE13BC8TT86 - 934310-SMLE13BC8TT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SMLE13BC8TT86
934310-SMLE13BC8TT86
LED Indication - Discrete - SMLE13BC8TT86 934310-SMLE13BC8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934310-SMLE13BC8TT86 Series: EXCELED™ Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMLE13 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1177-2, 846-1177-6, SMLE13BC8TT86N, SMLE13BC8TT86P, SMLE13BC8TT86Q, SMLE13BC8TT86R, 846-1177-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934310-SMLE13BC8TT86
Series: EXCELED™
Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SMLE13
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1177-2, 846-1177-6, SMLE13BC8TT86N, SMLE13BC8TT86P, SMLE13BC8TT86Q, SMLE13BC8TT86R, 846-1177-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLE13BC8TT86
Standard LEDs - SMD SMLE13BC8TT86
Standard LEDs - SMD Mini-mold Chip LED

Standard LEDs - SMD Mini-mold Chip LED

Buy Now Datasheet
Led, Blue, 40Mcd, 470Nm, 1608; Led Colour Rohm - 18AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 40Mcd, 470Nm, 1608; Led Colour Rohm
18AC7721
Led, Blue, 40Mcd, 470Nm, 1608; Led Colour Rohm 18AC7721
LED, BLUE, 40MCD, 470NM, 1608; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 40MCD, 470NM, 1608; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934310-SMLE13BC8TT86 SMLE13BC8TT86 18AC7721
Product Name LED Indication - Discrete - SMLE13BC8TT86 Standard LEDs - SMD Led, Blue, 40Mcd, 470Nm, 1608; Led Colour Rohm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Multichip LED - MT121NP-URD - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers