ROHM Semiconductor USA, LLC Mini-mold Chip LED SMLE13BC8T

Description
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
Datasheet
Description
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-mold Chip LED - SMLE13BC8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Mini-mold Chip LED
SMLE13BC8T
Mini-mold Chip LED SMLE13BC8T
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED)
Product Number SMLE13BC8T
Product Name Mini-mold Chip LED
LED Package: 1.6 mm x0.8 mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Optical Power Output 66 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - 90-C503B-BCN-CX0Y0452CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers