ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLE12BC7TT86P SMLE12BC7TT86P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211846-SMLE12BC7TT86 P Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 211846-SMLE12BC7TT86 P Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLE12BC7TT86P
211846-SMLE12BC7TT86P
LED Indication - Discrete - SMLE12BC7TT86P 211846-SMLE12BC7TT86P
Manufacturer: Rohm Semiconductor Win Source Part Number: 211846-SMLE12BC7TT86 P Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.46mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211846-SMLE12BC7TT86P
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.46mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 211846-SMLE12BC7TT86P
Product Name LED Indication - Discrete - SMLE12BC7TT86P
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers