ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLD12HBC7W1BN SMLD12HBC7W1BN

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838215-SMLD12HBC7W1B N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838215-SMLD12HBC7W1B N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLD12HBC7W1BN
838215-SMLD12HBC7W1BN
LED Indication - Discrete - SMLD12HBC7W1BN 838215-SMLD12HBC7W1BN
Manufacturer: Rohm Semiconductor Win Source Part Number: 838215-SMLD12HBC7W1B N Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838215-SMLD12HBC7W1BN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838215-SMLD12HBC7W1BN
Product Name LED Indication - Discrete - SMLD12HBC7W1BN
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details