ROHM Semiconductor USA, LLC LED Indication - Discrete SMLD12HBC7W1

Description
Pink LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Pink LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1108-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1108-2-ND
LED Indication - Discrete 846-1108-2-ND
Pink LED Indication - Discrete 2.9V 0603 (1608 Metric)

Pink LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-1108-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XZBGA55W-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details