ROHM Semiconductor USA, LLC LED Indication - Discrete SMLD12EN1WT86

Description
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLD12EN1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12EN1WT86DKR-ND
LED Indication - Discrete 846-SMLD12EN1WT86DKR-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLD12EN1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12EN1WT86TR-ND
LED Indication - Discrete 846-SMLD12EN1WT86TR-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLD12EN1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12EN1WT86CT-ND
LED Indication - Discrete 846-SMLD12EN1WT86CT-ND
Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLD12EN1WT86
Standard LEDs - SMD SMLD12EN1WT86
Standard LEDs - SMD Grn 527nm; 140mcd 0603; 70mW

Standard LEDs - SMD Grn 527nm; 140mcd 0603; 70mW

Buy Now Datasheet
Led, Green, 527Nm, 140Mcd, 0603; Led Colour Rohm - 84AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 527Nm, 140Mcd, 0603; Led Colour Rohm
84AC7330
Led, Green, 527Nm, 140Mcd, 0603; Led Colour Rohm 84AC7330
LED, GREEN, 527NM, 140MCD, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 527NM, 140MCD, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLD12EN1WT86DKR-ND SMLD12EN1WT86 84AC7330
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 527Nm, 140Mcd, 0603; Led Colour Rohm
LED Package: 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Luminous Intensity 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 1497-XZCFBB53W-1VFDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details