ROHM Semiconductor USA, LLC LEDs SMLD12E2N1WT86

Description
ROHM SMLD12E2N1WT86 LED
Request a Quote Datasheet
Description
ROHM SMLD12E2N1WT86 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1826309 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLD12E2N1WT86 LED

ROHM SMLD12E2N1WT86 LED

Supplier's Site
LEDs - 1826298 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLD12E2N1WT86 LED

ROHM SMLD12E2N1WT86 LED

Supplier's Site
LED Indication - Discrete - 846-SMLD12E2N1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12E2N1WT86DKR-ND
LED Indication - Discrete 846-SMLD12E2N1WT86DKR-ND
Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLD12E2N1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12E2N1WT86TR-ND
LED Indication - Discrete 846-SMLD12E2N1WT86TR-ND
Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SMLD12E2N1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLD12E2N1WT86CT-ND
LED Indication - Discrete 846-SMLD12E2N1WT86CT-ND
Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue-Green 505nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue Green, 120Mcd, 505Nm; Led Colour Rohm - 94AC9391 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue Green, 120Mcd, 505Nm; Led Colour Rohm
94AC9391
Led, Blue Green, 120Mcd, 505Nm; Led Colour Rohm 94AC9391
LED, BLUE GREEN, 120MCD, 505NM; LED Colour:Blue Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:505nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SMLD12x RoHS Compliant: Yes

LED, BLUE GREEN, 120MCD, 505NM; LED Colour:Blue Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:505nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:SMLD12x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1826309 1826298 846-SMLD12E2N1WT86DKR-ND 94AC9391
Product Name LEDs LEDs LED Indication - Discrete Led, Blue Green, 120Mcd, 505Nm; Led Colour Rohm
LED Package: 1.6 x 0.8 x 0.55mm 0603 (1608 Metric)
LED Type Green; Green Green; Blue; Multi-Colored Green; Blue
Peak Wavelength 505 nm (5050 Å) 505 nm (5050 Å) 505 nm (5050 Å)
Luminous Intensity 120 milliCandela 120 milliCandela 120 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-4090CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers