Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
ROHM CO., LTD.
SMLD12E2N1WT86 -- LED INDICATION - DISCRETE
ROHM Co., Ltd.
LED Indication - Discrete
SMLD12E2N1WT86
Description
LONG LIFE TYPE MINI-MOLD CHIP LE
ODG (Origin Data Global)
Done
Datasheet
Description
LONG LIFE TYPE MINI-MOLD CHIP LE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
LED Indication - Discrete
SMLD12E2N1WT86
LED Indication - Discrete
SMLD12E2N1WT86
LONG LIFE TYPE MINI-MOLD CHIP LE
LONG LIFE TYPE MINI-MOLD CHIP LE
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
SMLD12E2N1WT86
Product Name
LED Indication - Discrete
Unlock Full Specs
to access all available technical data
Similar Products
World Star Tech
Blue Lasers Systems : COMPACT Series -Blue Lasers
COMPACT-488
Specs
Laser Type
Laser Diodes
Laser Wavelength
Blue
Wavelength Range
488 nm (4880 Å)
View Details
Newport MKS
Laser Diode Driver, Entry Level, 200mA, 6V, 100 VAC
LDX-3412-100V
Specs
Operating Voltage
100 volts
View Details
RS Components, Ltd.
1271559
Specs
Laser Wavelength
Red; Modulating
CDRH Classification
3R
Wavelength Range
635 nm (6350 Å)
View Details
Infineon Technologies AG
Fiber Optic Transmitters - Drive Circuitry Integrated
V23814-U1306-M130
Specs
Operating Voltage
3.3 volts
View Details