ROHM Semiconductor USA, LLC LED Indication - Discrete SMLD12BN1WT86

Description
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLD12BN1WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12BN1WT86CT-ND
LED Indication - Discrete SMLD12BN1WT86CT-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SMLD12BN1WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12BN1WT86TR-ND
LED Indication - Discrete SMLD12BN1WT86TR-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SMLD12BN1WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLD12BN1WT86DKR-ND
LED Indication - Discrete SMLD12BN1WT86DKR-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241650-SMLD12BN1WT86
Optoelectronics - LED Indication - Discrete 1241650-SMLD12BN1WT86
Win Source Part Number: 1241650-SMLD12BN1WT8 6 Category: Optoelectronics>LED Indication - Discrete Series: SMLD12x Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.65mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 1608 (0603) Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SMLD12BN1WT86CT,SMLD 12BN1WT86TR,SMLD12BN 1WT86N,SMLD12BN1WT86 P,SMLD12BN1WT86DKR Base Product Number: SMLD12

Win Source Part Number: 1241650-SMLD12BN1WT86
Category: Optoelectronics>LED Indication - Discrete
Series: SMLD12x
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 1608 (0603)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SMLD12BN1WT86CT,SMLD12BN1WT86TR,SMLD12BN1WT86N,SMLD12BN1WT86P,SMLD12BN1WT86DKR
Base Product Number: SMLD12

Buy Now Datasheet
LEDs - 1826300 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SMLD12BN1WT86 LED

ROHM SMLD12BN1WT86 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLD12BN1WT86
Standard LEDs - SMD SMLD12BN1WT86
Standard LEDs - SMD Blue 470nm; 40mcd 0603; 66mW

Standard LEDs - SMD Blue 470nm; 40mcd 0603; 66mW

Buy Now Datasheet
Led, Blue, 470Nm, 40Mcd, 0603; Led Colour Rohm - 84AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 470Nm, 40Mcd, 0603; Led Colour Rohm
84AC7329
Led, Blue, 470Nm, 40Mcd, 0603; Led Colour Rohm 84AC7329
LED, BLUE, 470NM, 40MCD, 0603; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 470NM, 40MCD, 0603; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:5mA; Forward Voltage:2.9V; Wavelength Typ:470nm; Luminous Intensity:40mcd; Viewing Angle:-; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SMLD12BN1WT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SMLD12BN1WT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SMLD12BN1WT86
5mA 40mcd 白色透镜 -40°C~+100°C 470nm Blue 66mW 2.9V 0603 Light Emitting Diodes (LED) ROHS

5mA 40mcd 白色透镜 -40°C~+100°C 470nm Blue 66mW 2.9V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLD12BN1WT86CT-ND 1241650-SMLD12BN1WT86 1826300 SMLD12BN1WT86 84AC7329 SMLD12BN1WT86
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LEDs Standard LEDs - SMD Led, Blue, 470Nm, 40Mcd, 0603; Led Colour Rohm Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 40 milliCandela 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW22-NNNU0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 8500 K
View Details