ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLA13WBDW1 SMLA13WBDW1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934302-SMLA13WBDW1 Series: EXCELED™ Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Not For New Designs Family Name: SMLA13 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1604-6, 511-1604-1, 511-1604-2, SMLA13WBDW12T, SMLA13WBDW12U, SMLA13WBDW13, SMLA13WBDW11, 511-1633-1INACTIVE, 1056-SMLA13WBDW, 511-1633-6-ND, 511-1633-2-ND, SMLA13WBDW11S (S-U), 511-1633-6INACTIVE, 1056-SMLA13WBDW12T-C HP, SMLA13WBDW11U, 511-1633-6, SMLA13WBDW11S, SMLA13WBDW124, SMLA13WBDW11T, 511-1633-2, SMLA13WBDW13S, SMLA13WBDW13T, 511-1633-2INACTIVE, 511-1633-1, 511-1633-1-ND
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934302-SMLA13WBDW1 Series: EXCELED™ Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Not For New Designs Family Name: SMLA13 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1604-6, 511-1604-1, 511-1604-2, SMLA13WBDW12T, SMLA13WBDW12U, SMLA13WBDW13, SMLA13WBDW11, 511-1633-1INACTIVE, 1056-SMLA13WBDW, 511-1633-6-ND, 511-1633-2-ND, SMLA13WBDW11S (S-U), 511-1633-6INACTIVE, 1056-SMLA13WBDW12T-C HP, SMLA13WBDW11U, 511-1633-6, SMLA13WBDW11S, SMLA13WBDW124, SMLA13WBDW11T, 511-1633-2, SMLA13WBDW13S, SMLA13WBDW13T, 511-1633-2INACTIVE, 511-1633-1, 511-1633-1-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMLA13WBDW1 is a discrete LED indication component from the EXCELED,Ñ¢ series by Rohm Semiconductor. It features a compact size of 1.6mm x 1.15mm with a thickness of 0.55mm, making it suitable for applications where space is limited. This LED operates at a forward voltage of approximately 3.1V and is designed for surface mount applications with a right-angle orientation. The device has a moisture sensitivity level (MSL) of 4, indicating a 72-hour floor life. It is packaged in reels of 3000 units, facilitating automated assembly processes. The product is categorized under optoelectronics and is popular in various electronic applications. However, it is noted that this part is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Datasheet Summary
Powered by GS/AI

The SMLA13WBDW1 is a discrete LED indication component from the EXCELED,Ñ¢ series by Rohm Semiconductor. It features a compact size of 1.6mm x 1.15mm with a thickness of 0.55mm, making it suitable for applications where space is limited. This LED operates at a forward voltage of approximately 3.1V and is designed for surface mount applications with a right-angle orientation. The device has a moisture sensitivity level (MSL) of 4, indicating a 72-hour floor life. It is packaged in reels of 3000 units, facilitating automated assembly processes. The product is categorized under optoelectronics and is popular in various electronic applications. However, it is noted that this part is not recommended for new designs, which may influence purchasing decisions for long-term projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA13WBDW1
934302-SMLA13WBDW1
LED Indication - Discrete - SMLA13WBDW1 934302-SMLA13WBDW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 934302-SMLA13WBDW1 Series: EXCELED™ Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Not For New Designs Family Name: SMLA13 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1604-6, 511-1604-1, 511-1604-2, SMLA13WBDW12T, SMLA13WBDW12U, SMLA13WBDW13, SMLA13WBDW11, 511-1633-1INACTIVE, 1056-SMLA13WBDW, 511-1633-6-ND, 511-1633-2-ND, SMLA13WBDW11S (S-U), 511-1633-6INACTIVE, 1056-SMLA13WBDW12T-C HP, SMLA13WBDW11U, 511-1633-6, SMLA13WBDW11S, SMLA13WBDW124, SMLA13WBDW11T, 511-1633-2, SMLA13WBDW13S, SMLA13WBDW13T, 511-1633-2INACTIVE, 511-1633-1, 511-1633-1-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934302-SMLA13WBDW1
Series: EXCELED™
Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Not For New Designs
Family Name: SMLA13
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1604-6, 511-1604-1, 511-1604-2, SMLA13WBDW12T, SMLA13WBDW12U, SMLA13WBDW13, SMLA13WBDW11, 511-1633-1INACTIVE, 1056-SMLA13WBDW, 511-1633-6-ND, 511-1633-2-ND, SMLA13WBDW11S (S-U), 511-1633-6INACTIVE, 1056-SMLA13WBDW12T-CHP, SMLA13WBDW11U, 511-1633-6, SMLA13WBDW11S, SMLA13WBDW124, SMLA13WBDW11T, 511-1633-2, SMLA13WBDW13S, SMLA13WBDW13T, 511-1633-2INACTIVE, 511-1633-1, 511-1633-1-ND

Buy Now Datasheet
LED Indication - Discrete - 846-SMLA13WBDW1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLA13WBDW1TR-ND
LED Indication - Discrete 846-SMLA13WBDW1TR-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SMLA13WBDW1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLA13WBDW1CT-ND
LED Indication - Discrete 846-SMLA13WBDW1CT-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA13WBDW1
Standard LEDs - SMD SMLA13WBDW1
Standard LEDs - SMD White 74mW 20mA Side View

Standard LEDs - SMD White 74mW 20mA Side View

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934302-SMLA13WBDW1 846-SMLA13WBDW1TR-ND SMLA13WBDW1
Product Name LED Indication - Discrete - SMLA13WBDW1 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-343PG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details