ROHM Semiconductor USA, LLC LED Indication - Discrete SMLA13BDTT86

Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLA13BDTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLA13BDTT86TR-ND
LED Indication - Discrete 846-SMLA13BDTT86TR-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA13BDTT86
896162-SMLA13BDTT86
LED Indication - Discrete - SMLA13BDTT86 896162-SMLA13BDTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896162-SMLA13BDTT86 Series: EXCELED™ Features: Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Not For New Designs Family Name: SMLA13 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLA13BDTT86U, SMLA13BDTT86R, 511-1614-6, SMLA13BDTT86T, SMLA13BDTT86S, 511-1614-2, 511-1614-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896162-SMLA13BDTT86
Series: EXCELED™
Features: Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Not For New Designs
Family Name: SMLA13
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLA13BDTT86U, SMLA13BDTT86R, 511-1614-6, SMLA13BDTT86T, SMLA13BDTT86S, 511-1614-2, 511-1614-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA13BDTT86
Standard LEDs - SMD SMLA13BDTT86
Standard LEDs - SMD HI-BRIGHT W/REFLECTR BLUE 78mW 20mA 3.2V

Standard LEDs - SMD HI-BRIGHT W/REFLECTR BLUE 78mW 20mA 3.2V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLA13BDTT86TR-ND 896162-SMLA13BDTT86 SMLA13BDTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SMLA13BDTT86 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Power LEDs - MTG7-002S-MLB00-WR-0VZ7 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details