ROHM Semiconductor USA, LLC LED Indication - Discrete SMLA12WBC7W1KQ

Description
White LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLA12WBC7W1KQTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLA12WBC7W1KQTR-ND
LED Indication - Discrete 846-SMLA12WBC7W1KQTR-ND
White LED Indication - Discrete 2.9V 2-SMD, No Lead

White LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA12WBC7W1KQ
896160-SMLA12WBC7W1KQ
LED Indication - Discrete - SMLA12WBC7W1KQ 896160-SMLA12WBC7W1KQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 896160-SMLA12WBC7W1K Q Series: EXCELED™ Features: White - LED Indication - Discrete 2.9V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SMLA12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLA12WBC7W1KS, SMLA12WBC7W1KR, 511-1632-2-ND, SMLA12WBC7W1AQ, SMLA12WBC7W1AP, SMLA12WBC7W1AS, SMLA12WBC7W1AR, SMLA12WBC7W1, 846-SMLA12WBC7W1KQCT , SMLA12WBC7W1KP, 846-SMLA12WBC7W1KQTR , SMLA12WBC7W1FP, SMLA12WBC7W1HR, 846-SMLA12WBC7W1KQDK R, SMLA12WBC7W1HQ, SMLA12WBC7W1FR, SMLA12WBC7W1FQ, SMLA12WBC7W1HS, SMLA12WBC7W1A, 511-1632-1-ND, 511-1632-6, 511-1632-1, 511-1632-2, 511-1632-6-ND, SMLA12WBC7W1FSSMLA12 WBC7W1HP

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896160-SMLA12WBC7W1KQ
Series: EXCELED™
Features: White - LED Indication - Discrete 2.9V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SMLA12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLA12WBC7W1KS, SMLA12WBC7W1KR, 511-1632-2-ND, SMLA12WBC7W1AQ, SMLA12WBC7W1AP, SMLA12WBC7W1AS, SMLA12WBC7W1AR, SMLA12WBC7W1, 846-SMLA12WBC7W1KQCT, SMLA12WBC7W1KP, 846-SMLA12WBC7W1KQTR, SMLA12WBC7W1FP, SMLA12WBC7W1HR, 846-SMLA12WBC7W1KQDKR, SMLA12WBC7W1HQ, SMLA12WBC7W1FR, SMLA12WBC7W1FQ, SMLA12WBC7W1HS, SMLA12WBC7W1A, 511-1632-1-ND, 511-1632-6, 511-1632-1, 511-1632-2, 511-1632-6-ND, SMLA12WBC7W1FSSMLA12WBC7W1HP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLA12WBC7W1KQTR-ND 896160-SMLA12WBC7W1KQ
Product Name LED Indication - Discrete LED Indication - Discrete - SMLA12WBC7W1KQ
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-2178-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Viewing Angle 110 degrees
View Details
2 suppliers