ROHM Semiconductor USA, LLC LED Indication - Discrete - SMLA12WBC7W1 SMLA12WBC7W1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098460-SMLA12WBC7W1 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 56mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.55mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098460-SMLA12WBC7W1 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 56mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.55mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLA12WBC7W1 - 1098460-SMLA12WBC7W1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA12WBC7W1
1098460-SMLA12WBC7W1
LED Indication - Discrete - SMLA12WBC7W1 1098460-SMLA12WBC7W1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098460-SMLA12WBC7W1 Packaging: Reel - TR Color: White Mounting: Surface Mount, Right Angle Forward Voltage: 2.9V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 56mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.55mm Current - Test: 5mA Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098460-SMLA12WBC7W1
Packaging: Reel - TR
Color: White
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.9V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 56mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.55mm
Current - Test: 5mA
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, White, 56Mcd, Smd Rohs Compliant Rohm - 70AH6572 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 56Mcd, Smd Rohs Compliant Rohm
70AH6572
Led, White, 56Mcd, Smd Rohs Compliant Rohm 70AH6572
LED, WHITE, 56MCD, SMD ROHS COMPLIANT: YES

LED, WHITE, 56MCD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA12WBC7W1
Standard LEDs - SMD SMLA12WBC7W1
Standard LEDs - SMD CHIP LED COLOR WHITE

Standard LEDs - SMD CHIP LED COLOR WHITE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098460-SMLA12WBC7W1 70AH6572 SMLA12WBC7W1
Product Name LED Indication - Discrete - SMLA12WBC7W1 Led, White, 56Mcd, Smd Rohs Compliant Rohm Standard LEDs - SMD
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers