ROHM Semiconductor USA, LLC LED Indication - Discrete SMLA12BC7TT86

Description
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SMLA12BC7TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SMLA12BC7TT86TR-ND
LED Indication - Discrete 846-SMLA12BC7TT86TR-ND
Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - SMLA12BC7TT86 - 1252020-SMLA12BC7TT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA12BC7TT86
1252020-SMLA12BC7TT86
LED Indication - Discrete - SMLA12BC7TT86 1252020-SMLA12BC7TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252020-SMLA12BC7TT8 6 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1252020-SMLA12BC7TT86
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA12BC7TT86
Standard LEDs - SMD SMLA12BC7TT86
Standard LEDs - SMD Blue 66mW 20mA 470nm Side View

Standard LEDs - SMD Blue 66mW 20mA 470nm Side View

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SMLA12BC7TT86TR-ND 1252020-SMLA12BC7TT86 SMLA12BC7TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SMLA12BC7TT86 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details