ROHM Semiconductor USA, LLC LED Indication - Discrete SMLA12BC4TT86

Description
Blue LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 2.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMLA12BC4TT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMLA12BC4TT86-ND
LED Indication - Discrete SMLA12BC4TT86-ND
Blue LED Indication - Discrete 2.9V 2-SMD, No Lead

Blue LED Indication - Discrete 2.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SMLA12BC4TT86
934293-SMLA12BC4TT86
LED Indication - Discrete - SMLA12BC4TT86 934293-SMLA12BC4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934293-SMLA12BC4TT86 Features: Blue - LED Indication - Discrete 2.9V 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Not For New Designs Family Name: SMLA12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SMLA12BC4TT86L, SMLA12BC4TT86M, SMLA12BC4TT86N, SMLA12BC4TT86P

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934293-SMLA12BC4TT86
Features: Blue - LED Indication - Discrete 2.9V 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Not For New Designs
Family Name: SMLA12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SMLA12BC4TT86L, SMLA12BC4TT86M, SMLA12BC4TT86N, SMLA12BC4TT86P

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMLA12BC4TT86
Standard LEDs - SMD SMLA12BC4TT86
Standard LEDs - SMD BLUE 468NM TRANSP LENS

Standard LEDs - SMD BLUE 468NM TRANSP LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMLA12BC4TT86-ND 934293-SMLA12BC4TT86 SMLA12BC4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SMLA12BC4TT86 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 20 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details