ROHM Semiconductor USA, LLC Reverse mount available chip LED SML813BC8T

Description
ROHM recommends SML812BCT for new design.
Description
ROHM recommends SML812BCT for new design.

Suppliers

Company
Product
Description
Supplier Links
Reverse mount available chip LED - SML813BC8T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reverse mount available chip LED
SML813BC8T
Reverse mount available chip LED SML813BC8T
ROHM recommends SML812BCT for new design.

ROHM recommends SML812BCT for new design.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Light Emitting Diodes (LED)
Product Number SML813BC8T
Product Name Reverse mount available chip LED
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Optical Power Output 87 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Visible Emitter - MTE8760C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details