ROHM Semiconductor USA, LLC LED Indication - Discrete SML522BUWT86

Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1613 Metric)
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1153-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1153-2-ND
LED Indication - Discrete 846-1153-2-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1613 Metric)

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 0605 (1613 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML522BUWT86
116514-SML522BUWT86
LED Indication - Discrete - SML522BUWT86 116514-SML522BUWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 116514-SML522BUWT86 Packaging: Reel - TR Color: Blue, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.9V Blue, 1.9V Red Lens Color: White Lens Transparency: Diffused Millicandela Rating: 22mcd Blue, 21mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 5mA Blue, 5mA Red Wavelength - Dominant: 470nm Blue, 624nm Red Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Dimension: 1.50mm L x 1.30mm W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116514-SML522BUWT86
Packaging: Reel - TR
Color: Blue, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.9V Blue, 1.9V Red
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 22mcd Blue, 21mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm
Current - Test: 5mA Blue, 5mA Red
Wavelength - Dominant: 470nm Blue, 624nm Red
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Not For New Designs
Dimension: 1.50mm L x 1.30mm W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML522BUWT86
Standard LEDs - SMD SML522BUWT86
Standard LEDs - SMD LED DUAL COLOR CHIP 1.3X1.5MM BLUE/RED

Standard LEDs - SMD LED DUAL COLOR CHIP 1.3X1.5MM BLUE/RED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1153-2-ND 116514-SML522BUWT86 SML522BUWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML522BUWT86 Standard LEDs - SMD
LED Package: 0605 (1613 Metric)
LED Type Red; Blue; Multi-Colored Red; Blue; Multi-Colored; Blue, Red
Peak Wavelength 470 to 624 nm (4700 to 6240 Å) 470 nm (4700 Å)
Luminous Intensity 21 to 22 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details