ROHM Semiconductor USA, LLC LED Indication - Discrete SML522BUNWT86

Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML522BUNWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML522BUNWT86DKR-ND
LED Indication - Discrete 846-SML522BUNWT86DKR-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML522BUNWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML522BUNWT86TR-ND
LED Indication - Discrete 846-SML522BUNWT86TR-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-SML522BUNWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML522BUNWT86CT-ND
LED Indication - Discrete 846-SML522BUNWT86CT-ND
Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Blue, Red 470nm Blue, 624nm Red LED Indication - Discrete 2.9V Blue, 1.9V Red 4-SMD, No Lead

Buy Now Datasheet
LEDs - 2491153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual color mini-mold Chip LED Blue / Red

Dual color mini-mold Chip LED Blue / Red

Supplier's Site
LEDs - 2491152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual color mini-mold Chip LED Blue / Red

Dual color mini-mold Chip LED Blue / Red

Supplier's Site
LEDs - 2491153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual color mini-mold Chip LED Blue / Red

Dual color mini-mold Chip LED Blue / Red

Supplier's Site
Led, Red, Blue, Smd, Rectangle, Rb 5Ma Rohs Compliant Rohm - 31AK5955 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Blue, Smd, Rectangle, Rb 5Ma Rohs Compliant Rohm
31AK5955
Led, Red, Blue, Smd, Rectangle, Rb 5Ma Rohs Compliant Rohm 31AK5955
LED, RED, BLUE, SMD, RECTANGLE, RB 5MA ROHS COMPLIANT: YES

LED, RED, BLUE, SMD, RECTANGLE, RB 5MA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML522BUNWT86DKR-ND 2491153P 31AK5955
Product Name LED Indication - Discrete LEDs Led, Red, Blue, Smd, Rectangle, Rb 5Ma Rohs Compliant Rohm
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
LED White Lighting - 1416-L128-2780NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details