ROHM Semiconductor USA, LLC LED Indication - Discrete - SML512BC5TT86 SML512BC5TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119267-SML512BC5TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119267-SML512BC5TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML512BC5TT86
119267-SML512BC5TT86
LED Indication - Discrete - SML512BC5TT86 119267-SML512BC5TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 119267-SML512BC5TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 470nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 119267-SML512BC5TT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 470nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-1150-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1150-2-ND
LED Indication - Discrete 846-1150-2-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML512BC5TT86
Standard LEDs - SMD SML512BC5TT86
Standard LEDs - SMD Blue 66mW 20mA 470nm

Standard LEDs - SMD Blue 66mW 20mA 470nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 119267-SML512BC5TT86 846-1150-2-ND SML512BC5TT86
Product Name LED Indication - Discrete - SML512BC5TT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Forward Voltage 2.9 volts 2.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details