ROHM Semiconductor USA, LLC LED Indication - Discrete SML312WBCW1

Description
White LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML312WBCW1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML312WBCW1TR-ND
LED Indication - Discrete 846-SML312WBCW1TR-ND
White LED Indication - Discrete 3.3V 0603 (1608 Metric)

White LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML312WBCW1
934280-SML312WBCW1
LED Indication - Discrete - SML312WBCW1 934280-SML312WBCW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 934280-SML312WBCW1 Features: White - LED Indication - Discrete 3.3V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML312 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-SML312WBCW1CT, SML312WBCW14AS1, Q8335496, 511-1650-2-ND, 511-1650-1-ND, 846-SML312WBCW1DKR, 511-1650-6-ND, SML312WBCW12AR2, SML312WBCW13AS1, SML312WBCW14AR1, SML312WBCW15AQ2, SML312WBCW12AR1, SML312WBCW13AR1, SML312WBCW15AR2, 511-1650-6, 846-SML312WBCW1TR, 511-1650-1, 511-1650-2, 511-1650-2-NDL, SML312WBCW15

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934280-SML312WBCW1
Features: White - LED Indication - Discrete 3.3V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML312
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-SML312WBCW1CT, SML312WBCW14AS1, Q8335496, 511-1650-2-ND, 511-1650-1-ND, 846-SML312WBCW1DKR, 511-1650-6-ND, SML312WBCW12AR2, SML312WBCW13AS1, SML312WBCW14AR1, SML312WBCW15AQ2, SML312WBCW12AR1, SML312WBCW13AR1, SML312WBCW15AR2, 511-1650-6, 846-SML312WBCW1TR, 511-1650-1, 511-1650-2, 511-1650-2-NDL, SML312WBCW15

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML312WBCW1
Standard LEDs - SMD SML312WBCW1
Standard LEDs - SMD Hi-Bright; White; 5V 200mcd; 74mW; 30mA

Standard LEDs - SMD Hi-Bright; White; 5V 200mcd; 74mW; 30mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML312WBCW1TR-ND 934280-SML312WBCW1 SML312WBCW1
Product Name LED Indication - Discrete LED Indication - Discrete - SML312WBCW1 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details