ROHM Semiconductor USA, LLC LED Indication - Discrete - SML312EC4TT86T SML312EC4TT86T

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190952-SML312EC4TT86 T Packaging: Reel - TR Color: Blue-Green Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190952-SML312EC4TT86 T Packaging: Reel - TR Color: Blue-Green Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML312EC4TT86T
190952-SML312EC4TT86T
LED Indication - Discrete - SML312EC4TT86T 190952-SML312EC4TT86T
Manufacturer: Rohm Semiconductor Win Source Part Number: 190952-SML312EC4TT86 T Packaging: Reel - TR Color: Blue-Green Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190952-SML312EC4TT86T
Packaging: Reel - TR
Color: Blue-Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190952-SML312EC4TT86T
Product Name LED Indication - Discrete - SML312EC4TT86T
LED Type Green; Blue; Blue-Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details