ROHM Semiconductor USA, LLC LED Indication - Discrete SML312EC4TT86

Description
Blue-Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue-Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML312EC4TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML312EC4TT86TR-ND
LED Indication - Discrete 846-SML312EC4TT86TR-ND
Blue-Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue-Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML312EC4TT86
109265-SML312EC4TT86
LED Indication - Discrete - SML312EC4TT86 109265-SML312EC4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 109265-SML312EC4TT86 Packaging: Reel - TR Color: Blue-Green Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 109265-SML312EC4TT86
Packaging: Reel - TR
Color: Blue-Green
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML312EC4TT86
Standard LEDs - SMD SML312EC4TT86
Standard LEDs - SMD 523NM GRN WTR CLR

Standard LEDs - SMD 523NM GRN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML312EC4TT86TR-ND 109265-SML312EC4TT86 SML312EC4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML312EC4TT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green; Blue; Multi-Colored Green; Blue; Blue-Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238125-SSF-LXH100YD-01 - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
3 suppliers
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details