ROHM Semiconductor USA, LLC LED Indication - Discrete SML312BC4TT86

Description
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML312BC4TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML312BC4TT86TR-ND
LED Indication - Discrete 846-SML312BC4TT86TR-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML312BC4TT86
029387-SML312BC4TT86
LED Indication - Discrete - SML312BC4TT86 029387-SML312BC4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029387-SML312BC4TT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 46mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029387-SML312BC4TT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 46mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML312BC4TT86
Standard LEDs - SMD SML312BC4TT86
Standard LEDs - SMD 468NM BLUE WTR CLR

Standard LEDs - SMD 468NM BLUE WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML312BC4TT86TR-ND 029387-SML312BC4TT86 SML312BC4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML312BC4TT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 46 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details